Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | White |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 14mm |
Forward Current If | 17mA |
Luminous Intensity | 650mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 16mm |
Bulb Size | 10mm |
External Diameter | 16mm |
Fixing Hole Diameter | 14.5mm |
Forward Current If Max | 17mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 10mm |
Length Behind Bezel | 41mm |
Luminous Intensity Typ | 650mcd |
Material | Brass |
Operating Current DC | 17mA |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +50°C |
Reverse Protection Voltage | 80V |
Supply Voltage V AC | 24V |
Supply Voltage V DC | 24V |
Thread Pitch | 1mm |
Thread Size | M14 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24V |
Led Panel Mount Indicator, Matt Chrome Bezel, White, 14 Mm, 24 Vdc, 17 Ma, 650 Mcd, Ip67 Rohs Compliant: Yes |Cml Innovative Technologies 1927235WA | Newark Electronics |
LED, M14, MATT CHROME, 24VDC, WHITE | element14 |
Where can I find additional details, specifications and documents for a 1927235WA?
Additional datasheets, footprints and schematics for 1927235WA are listed on our Part Details page. You can also find images and similar parts to 1927235WA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1927235WA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1927235WA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1927235WA fall under?
The 1927235WA is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1927235WA when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1927235WA you can contact the distributor directly for product support, shipping queries etc.
Is the 1927235WA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1927235WA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1927235WA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1927235WA often in real-time on the comparison pages.
What if I can't find stock of 1927235WA?
You can fill out our help required form which you can use to request a quote for 1927235WA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.