Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 12 |
---|---|
Number of Single Positions | 0 |
Number of Dual Positions | 6 |
Number of Power Positions | 12 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 25A |
Contact Mating Area Plating Material | Gold |
Power Contact Centerline | .381in, 9.7mm |
Operating Voltage | 250 V, 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector, Socket, 6 Pos Smt Mini Crown |Elcon Te Connectivity 1926793-2 | Newark Electronics |
Conn Card Edge 6 POS 2.5mm Solder ST SMD Box/Tray | Avnet America |
Special Order: Connector, Socket, 6 Pos SMT Mini Crown Connector System: Board-to-Board Number of Positions: 12 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in Contact Current Rating (Max): 25 A Board-to-Board 12 2.5 mm .098" | Card Edge Power Connector | Part Number: 1926793-2 | Internal Number: 1926793-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1926793-2?
Additional datasheets, footprints and schematics for 1926793-2 are listed on our Part Details page. You can also find images and similar parts to 1926793-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1926793-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1926793-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1926793-2 fall under?
The 1926793-2 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1926793-2 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1926793-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1926793-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1926793-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and TE Store have stock available or on a lead time for 1926793-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1926793-2 often in real-time on the comparison pages.
What if I can't find stock of 1926793-2?
You can fill out our help required form which you can use to request a quote for 1926793-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.