Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$19.15
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$22.14
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$18.90
|
2
in stock
|
Buy Now | |
Future Electronics
from US$16.67
|
-
|
Buy Now | |
Avnet America
from US$16.60
|
-
|
Buy Now | |
RS Americas
from US$20.67
|
-
|
Buy Now | |
Boersig
from US$20.92
|
-
|
Buy Now | |
Distrelec
from US$20.86
|
-
|
Buy Now |
Insulation Material | Thermoplastic |
---|---|
Color | Black |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Contact Style | Socket |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Plating Thickness | .76µm, 30µin |
Contact Design | Multiple Contact Band/CROWN BAND |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 350A |
Contact Base Material | Beryllium Copper |
Contact Underplating Material | Nickel |
Contact Transmits (Typical) | Power |
Contact Plating Material | Gold over Nickel |
Width | 1.05in, 26.67mm |
Length | 1.4in, 35.56mm |
Height | 31.75mm, 1.25in |
Hot Pluggable | Yes |
Voltage Rating | 15VDC |
Operating Voltage | 600VAC |
Operating Voltage Reference | AC/DC |
Current Rating | 350A |
Housing Color | Black |
Housing Material | Thermoplastic |
CSA File Number | 182.3-M1987 |
UL File Number | 1977 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
Mating Alignment | Yes |
Mating Alignment Type | Blindmate |
Connector Mounting Type | Board Mount |
Mounting Retention | Yes |
Mounting Retention Type | Mounting Ear, Mounting Hole |
Circuit Application | Power |
Blade Thickness | 3.175mm, .125in |
Comment | Feed Through |
Packaging Method | Box & Carton |
Connector & Contact Terminates To | Bus Bar |
Connector Style | Receptacle |
Connector Type | Connector Assembly |
Connector System | Bus Bar-to-Bus Bar |
Sealable | No |
Product Type | Connector |
PCB Termination | Through Hole - Screw |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Crown Clip Senior Power Skt Gold Plating |Amp Te Connectivity 1926671-1 | Newark Electronics |
Elcon Series Bus Bar Clip Connector Solder | Future Electronics |
Conn Bus Bar Connector RCP 2 POS Screw ST Panel Mount 2 Terminal 1 Port Box | Avnet America |
CROWN CLIP SENIOR POWER SKT GOLD PLATING, Busbar Connectors | TE Connectivity 1926671-1 | RS Americas |
TE Connectivity CROWN CLIP SENIOR POWER SKT GOLD PLATING | Distrelec |
Where can I find additional details, specifications and documents for a 1926671-1?
Additional datasheets, footprints and schematics for 1926671-1 are listed on our Part Details page. You can also find images and similar parts to 1926671-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1926671-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1926671-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1926671-1 fall under?
The 1926671-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1926671-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1926671-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1926671-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1926671-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 1926671-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1926671-1 often in real-time on the comparison pages.
What if I can't find stock of 1926671-1?
You can fill out our help required form which you can use to request a quote for 1926671-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.