Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
TTI Europe
from US$0.13
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
2,911
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
2,080
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
2,080
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
831
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .961in, 24.4mm |
Housing Material | Polyamide 4.6 GF |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Quantity | 2000 |
Packaging Method | Bag/Carton |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
FASTON 250 REC HSG NYLON BLACK | TTI Europe |
250 FASTON HSG. REC. 1 POS BLACK | Rapid Electronics |
250 Faston Hsg.,rec.,1 Pos,black |Amp Te Connectivity 1-926539-7 | Newark Electronics |
TE Connectivity - AMP Housing 250 FASTON HSG.REC.1 PBLACK | Distrelec |
FASTON, HOUSING, BLACK, 6.35 | RS |
CONN HOUSING 1POS .250 BLACK | Future Electronics |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
AMP FASTON Series, 1 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 1-926539-7 | RS Americas |
FAST ISO-HUELSE6,3 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-926539-7?
Additional datasheets, footprints and schematics for 1-926539-7 are listed on our Part Details page. You can also find images and similar parts to 1-926539-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-926539-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-926539-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-926539-7 fall under?
The 1-926539-7 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-926539-7 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-926539-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-926539-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-926539-7 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-926539-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-926539-7 often in real-time on the comparison pages.
What if I can't find stock of 1-926539-7?
You can fill out our help required form which you can use to request a quote for 1-926539-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.