Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.32
|
4,345
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
4,345
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
4,345
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
4,345
in stock
|
Buy Now | |
Farnell
from US$0.88
|
3,600
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
コネクタの高さ | 14.2mm |
Connector Height | 14.2mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 40.64mm |
Operating Voltage | 250VAC |
Housing Material | PBT GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Strain Relief | With |
Packaging Method | Bag |
Packaging Quantity | 1000 |
実装方法 | Bag |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Board Connector, 16 Contact(S), 1 Row(S), Female |Amp Te Connectivity 1-926475-6 | Newark Electronics |
Headers&Wire Housings MOD 4 HSG | Rapid Electronics |
TE Connectivity MOD 4 HSG Board Connector 16 Contact(s) | Distrelec |
CONN HOUSING, RCPT, 16POS, 1ROW, 2.54MM | Farnell |
Connector Discrete Wire Housing Female 16 Positions 2.54mm Pitch Straight Crimp Cable Mount Bag | Avnet America |
Connector, AMPMODU, Mod 4 Hsg | TE Connectivity 1-926475-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Receptacle |
Product Range | AMPMODU IV/V Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-926475-6?
Additional datasheets, footprints and schematics for 1-926475-6 are listed on our Part Details page. You can also find images and similar parts to 1-926475-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-926475-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-926475-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-926475-6 fall under?
The 1-926475-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-926475-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-926475-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-926475-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-926475-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-926475-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-926475-6 often in real-time on the comparison pages.
What if I can't find stock of 1-926475-6?
You can fill out our help required form which you can use to request a quote for 1-926475-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.