Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.48
|
412
in stock
|
Buy Now | |
Newark Electronics
from US$17.99
|
412
in stock
|
Buy Now | |
Rapid Electronics
from US$16.04
|
412
in stock
|
Buy Now | |
Chip One Stop
from US$17.70
|
412
in stock
|
Buy Now | |
Farnell
from US$17.63
|
330
in stock
|
Buy Now | |
Avnet America
from US$14.75
|
-
|
Buy Now | |
RS Americas
from US$24.31
|
-
|
Buy Now |
Number of Power Positions | 30 |
---|---|
Number of Dual Positions | 15 |
Number of Single Positions | 0 |
Number of Positions | 30 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold |
Power Contact Centerline | 1.5mm, 1.5in |
Operating Voltage | 250VAC, 250 V |
Centerline (Pitch) | 1.5mm, .059in |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder, Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Standard Card Edge Conn Conn Crwn Edge Vert 30 |Amp Te Connectivity 1926088-2 | Newark Electronics |
Standard Card Edge Conn Conn CRWN Edge vert 30 | Rapid Electronics |
TE Connectivity Conn CRWN Edge vert 30 pos 50A Standard Card Edge Connectors Conn CRWN Edge vert 30 pos 50A | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
CONN CRWN EDGE VERT 30 POS 50A | Avnet America |
Conn CRWN Edge vert 30 pos 50A, Card Edge Power Connectors | TE Connectivity 1926088-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1926088-2?
Additional datasheets, footprints and schematics for 1926088-2 are listed on our Part Details page. You can also find images and similar parts to 1926088-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1926088-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1926088-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1926088-2 fall under?
The 1926088-2 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1926088-2 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1926088-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1926088-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1926088-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1926088-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1926088-2 often in real-time on the comparison pages.
What if I can't find stock of 1926088-2?
You can fill out our help required form which you can use to request a quote for 1926088-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.