Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.58
|
13
in stock
|
Buy Now | |
TE Store
from US$2.60
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.53
|
922
in stock
|
Buy Now | |
Distrelec
from US$1.84
|
914
in stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$3.27
|
8
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
RS Americas
from US$2.16
|
-
|
Buy Now | |
Boersig
from US$1.77
|
-
|
Buy Now | |
Farnell
from US$6.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 26 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 4.99in |
Connector Height | .21in |
Operating Voltage | 250VAC |
Housing Color | Green |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Strain Relief | With |
Mating Retention | With |
Mating Retention Type | Lock |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Quantity | 1000 |
Packaging Method | Carton |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV REC HSG, 2X13P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 26 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 26 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-925370-3 | Internal Number: 1-925370-3 | .1" | TE Connectivity | TE Store |
MOD IV REC HSG 2X13P | Rapid Electronics |
TE Connectivity - AMP Connector MOD IV REC HSG 2X13P | Distrelec |
Housing FH 13 way Rec 2.54mm AmpModu | RS |
Headers&wire Housings 13P Amp Modu 4 Hsg. |Amp Te Connectivity 1-925370-3 | Newark Electronics |
Conn Housing RCP 26 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, Mod Iv Rec Hsg, 2X13P | TE Connectivity 1-925370-3 | RS Americas |
13P AMP MODU 4 HSG. | Boersig |
Where can I find additional details, specifications and documents for a 1-925370-3?
Additional datasheets, footprints and schematics for 1-925370-3 are listed on our Part Details page. You can also find images and similar parts to 1-925370-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-925370-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-925370-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-925370-3 fall under?
The 1-925370-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-925370-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-925370-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-925370-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-925370-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for 1-925370-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-925370-3 often in real-time on the comparison pages.
What if I can't find stock of 1-925370-3?
You can fill out our help required form which you can use to request a quote for 1-925370-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.