Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$1.36
|
2,643
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
2,643
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
2,643
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
2,643
in stock
|
Buy Now | |
Farnell
from US$2.62
|
2,150
in stock
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now | |
Boersig
from US$1.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 24 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 4.99in |
Connector Height | .21in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyamide 6.6 GF |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | With |
Mating Retention Type | Lock |
Mating Retention | With |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Mod 4 Rec.hsg 1X12P |Amp Te Connectivity 1-925370-2 | Newark Electronics |
Headers&Wire Housings MOD 4 REC.HSG 1X12P | Rapid Electronics |
TE Connectivity MOD IV REC.HSG 2X12P Board Connector 24 | Distrelec |
CONN HOUSING, RCPT, 24POS, 2ROW, 2.54MM | Farnell |
Conn Housing RCP 24 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, Mod Iv Rec.Hsg 2X12P | TE Connectivity 1-925370-2 | RS Americas |
MOD 4 REC.HSG 1X12P | Boersig |
Where can I find additional details, specifications and documents for a 1-925370-2?
Additional datasheets, footprints and schematics for 1-925370-2 are listed on our Part Details page. You can also find images and similar parts to 1-925370-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-925370-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-925370-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-925370-2 fall under?
The 1-925370-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-925370-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-925370-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-925370-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-925370-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-925370-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-925370-2 often in real-time on the comparison pages.
What if I can't find stock of 1-925370-2?
You can fill out our help required form which you can use to request a quote for 1-925370-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.