Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Display Type | LED |
---|---|
External Height | 1.2" |
External Width | 2.7" |
External Depth | 2.4" |
Weight | 0.4lb |
Plug Type | US |
RoHS Compliant | Yes |
MONITOR, BODY VOLTAGE | Desco 19241 | RS Americas |
High Range Min:- | Newark Electronics |
Where can I find additional details, specifications and documents for a 19241?
Additional datasheets, footprints and schematics for 19241 are listed on our Part Details page. You can also find images and similar parts to 19241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19241 fall under?
The 19241 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 19241 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19241 you can contact the distributor directly for product support, shipping queries etc.
Is the 19241 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19241 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 19241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19241 often in real-time on the comparison pages.
What if I can't find stock of 19241?
You can fill out our help required form which you can use to request a quote for 19241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.