Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Display Type | LED |
---|---|
External Height | 23mm |
External Width | 53mm |
External Depth | 70mm |
Weight | 0.1lb |
Plug Type | US |
RoHS Compliant | Yes |
Workstation Monitor, Led, Black | Newark Electronics |
Mini Monitor, 100-240VAC Adapter, 1.2V Test, Visual Audible Alarms, Calibrated | Desco 19239 | RS Americas |
Where can I find additional details, specifications and documents for a 19239?
Additional datasheets, footprints and schematics for 19239 are listed on our Part Details page. You can also find images and similar parts to 19239 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19239 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19239 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19239 fall under?
The 19239 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 19239 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19239 you can contact the distributor directly for product support, shipping queries etc.
Is the 19239 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19239 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 19239.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19239 often in real-time on the comparison pages.
What if I can't find stock of 19239?
You can fill out our help required form which you can use to request a quote for 19239 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.