Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Type | Pin |
Underplate Material Thickness | 40µin, 1µm |
Louvertac Band | Without |
Contact Termination Area Plating Material | Silver |
Contact Termination Area Plating Thickness | 200µin, 5µm |
Contact Mating Area Plating Material | Silver |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 200µin, 5µm |
端子の下地めっきの材料 | Nickel |
Contact Orientation | Straight |
Contact Current Rating (Max) | 185A |
Mating Pin Diameter | 8mm, .315in |
Continuous Current Rating | 185A |
Glow Wire Rating | Standard Part - Not Glow Wire |
Screw & Hole Thread Size | 5/16-24 |
Mount Type | Thread Mount |
Circuit Application | Power |
Weight | 1.03oz, 29.2g |
Packaging Quantity | 100 |
Packaging Method | Package |
Product Type | Contact |
Connector System | Bus Bar-to-Bus Bar |
Termination Type | Thread Mount |
Operating Temperature Range | -385 – 392°F, -196 – 200°C |
8Mm Tmp 5/16-24 Rohs Compliant: Yes |Amp Te Connectivity 192293-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 192293-1?
Additional datasheets, footprints and schematics for 192293-1 are listed on our Part Details page. You can also find images and similar parts to 192293-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192293-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192293-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192293-1 fall under?
The 192293-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 192293-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192293-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 192293-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 192293-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 192293-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192293-1 often in real-time on the comparison pages.
What if I can't find stock of 192293-1?
You can fill out our help required form which you can use to request a quote for 192293-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.