Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.84
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$13.84
|
-
|
Buy Now |
Meter Display Type | LED |
---|---|
External Height | 0.91" |
External Width | 2.1" |
External Depth | 3.86" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 19226?
Additional datasheets, footprints and schematics for 19226 are listed on our Part Details page. You can also find images and similar parts to 19226 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19226 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19226 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19226 fall under?
The 19226 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Charge Monitors.
Can I view similar or alternative parts?
You can view similar parts to 19226 when available in the Static Charge Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19226 you can contact the distributor directly for product support, shipping queries etc.
Is the 19226 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19226 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 19226.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19226 often in real-time on the comparison pages.
What if I can't find stock of 19226?
You can fill out our help required form which you can use to request a quote for 19226 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.