Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Standoff Material | Stainless Steel |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female |
Body Length | 12.7mm |
Product Range | - |
Overall Length | 12.7mm |
External Width | 6.35mm |
SVHC | No SVHC (27-Jun-2018) |
Standoff, Hex-Female, Steel, 12.7Mm/4-40 | Newark Electronics |
Slim line .250 Long Lock In Insulated PC Spacer | Future Electronics |
Standoff, 1/4 Hex, Female, Threaded 4-40, Length .500, Stainless Steel | Keystone Electronics 1921B | RS Americas |
98B9211 | element14 |
Customer Item | Carlton-Bates |
Standoffs & Spacers 4-40 .500 HEX STDOFF | Sager |
STANDOFF, HEX-FEMALE, STEEL, 12.7MM/4-40 | Farnell |
Where can I find additional details, specifications and documents for a 1921B?
Additional datasheets, footprints and schematics for 1921B are listed on our Part Details page. You can also find images and similar parts to 1921B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1921B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1921B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1921B fall under?
The 1921B is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1921B when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1921B you can contact the distributor directly for product support, shipping queries etc.
Is the 1921B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1921B have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 1921B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1921B often in real-time on the comparison pages.
What if I can't find stock of 1921B?
You can fill out our help required form which you can use to request a quote for 1921B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.