Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
4,299
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
9,038
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
5,000
in stock
|
Buy Now | |
element14
from US$0.35
|
4,299
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
2,109
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
316
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
316
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
WIRE TAP 12 AWG (WT-12) | Heilind Electronics |
ULTIMATE WIRE TAP,YELLOW,12AWG | TTI Europe |
TERMINAL, WIRE TAP SPLICE, 12AWG, YEL | element14 |
Molex 192160009 | Rapid Electronics |
Molex Ultimate Wire Tap Yellow 12 AWG | Distrelec |
Ultimate Wire Tap, Yellow, 12 AWG, WT-12 | Molex Woodhead/Brad 19216-0009 | RS Americas |
Terminals Wire Tap 12 Awg |Molex 19216-0009 | Newark Electronics |
Wire Tap 12AWG 19.18mm 9.4mm Tin Bag | Avnet America |
Ultimate Wire Tap, Yellow, 12 AWG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19216-0009?
Additional datasheets, footprints and schematics for 19216-0009 are listed on our Part Details page. You can also find images and similar parts to 19216-0009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19216-0009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19216-0009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19216-0009 fall under?
The 19216-0009 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to 19216-0009 when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19216-0009 you can contact the distributor directly for product support, shipping queries etc.
Is the 19216-0009 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19216-0009 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 19216-0009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19216-0009 often in real-time on the comparison pages.
What if I can't find stock of 19216-0009?
You can fill out our help required form which you can use to request a quote for 19216-0009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.