Status: | Unknown |
---|---|
Series: | Multi-Lock 19216 Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
175,421
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
175,421
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
8,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,704
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
1,725
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | Multi-Lock 19216 Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Terminal Type | Wire Tap Splice |
Insulator Colour | Red |
RoHS Compliant | Yes |
Molex Multi-Lock Connector for 18-22 AWG Wire | Distrelec |
TERMINAL, WIRE TAP SPLICE, 22-18AWG, RED | Farnell |
MULTILOCK CONN 22-18 AWG ML-2 18 RED SPM | Heilind Electronics |
Terminal, Wire Tap Splice, 18Awg, Red | Newark Electronics |
Splice Terminal 18-22AWG 20.1mm 13.8mm Tin Bag | Avnet America |
Multi-Lock Connector for 18-22 AWG Wire, ML-2218 | Molex Woodhead/Brad 19216-0005 | RS Americas |
MULTILOCK CONN 22-18 AWG | TTI Europe |
Multi-Lock Connector for 18-22 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19216-0005?
Additional datasheets, footprints and schematics for 19216-0005 are listed on our Part Details page. You can also find images and similar parts to 19216-0005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19216-0005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19216-0005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19216-0005 fall under?
The 19216-0005 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to 19216-0005 when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19216-0005 you can contact the distributor directly for product support, shipping queries etc.
Is the 19216-0005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19216-0005 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Heilind Electronics and Newark Electronics have stock available or on a lead time for 19216-0005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19216-0005 often in real-time on the comparison pages.
What if I can't find stock of 19216-0005?
You can fill out our help required form which you can use to request a quote for 19216-0005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.