Status: | Unknown |
---|---|
Series: | Multi-Lock 19216 Series |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
2,160
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
39,497
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
7,899
in stock
|
Buy Now | |
RS
from US$0.19
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | Multi-Lock 19216 Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.6mm² |
Terminal Type | Wire Tap Splice |
Insulator Colour | White |
RoHS Compliant | Yes |
MULTI LOCK CONN 18-14 AWG WH TE SPM | Heilind Electronics |
Molex Multi-Lock Connector for 14-18 AWG Wire | Distrelec |
MULTI LOCK CONN 18-14 AWG WHITE SPM | RS |
Terminal, Wire Tap/Splice, Idc, White | Newark Electronics |
Splice Terminal 14-18AWG 20.1mm 13.8mm Tin Bag | Avnet America |
MULTI LOCK CONN 18-14 AWG WHITE SPM | RS Americas |
MULTI LOCK CONN 18-14 AWG | TTI Europe |
Multi-Lock Connector for 14-18 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19216-0004?
Additional datasheets, footprints and schematics for 19216-0004 are listed on our Part Details page. You can also find images and similar parts to 19216-0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19216-0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19216-0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19216-0004 fall under?
The 19216-0004 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to 19216-0004 when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19216-0004 you can contact the distributor directly for product support, shipping queries etc.
Is the 19216-0004 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19216-0004 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Distrelec, RS and Newark Electronics have stock available or on a lead time for 19216-0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19216-0004 often in real-time on the comparison pages.
What if I can't find stock of 19216-0004?
You can fill out our help required form which you can use to request a quote for 19216-0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.