Status: | Unknown |
---|---|
Series: | Multi-Lock 19216 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
4,535
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
4,535
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,912
in stock
|
Buy Now | |
element14
from US$0.14
|
1,075
in stock
|
Buy Now | |
Farnell
from US$0.15
|
1,075
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
87
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | Multi-Lock 19216 Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Terminal Type | Wire Tap Splice |
Insulator Colour | Blue |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Molex Terminals MULTI-LOCK 16-14AWG | Distrelec |
Multi-Lock Conn 16-14 Awg Blue Spm Rohs Compliant: Yes |Molex 19216-0003 | Newark Electronics |
TERMINAL, WIRE TAP SPLICE, 14AWG, BLU | element14 |
MULTI-LOCK CONN 18-14 AWG BLUE SPM | RS |
MULTI-LOCK CONN 16-14 AWG BLU SPM | Heilind Electronics |
Splice Terminal 14-16AWG 20.1mm 13.8mm Tin Bag | Avnet America |
Multi-Lock Connector for 14-16 AWG Wire, ML-1614 | Molex Woodhead/Brad 19216-0003 | RS Americas |
Multi-Lock Connector for 14-16 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19216-0003?
Additional datasheets, footprints and schematics for 19216-0003 are listed on our Part Details page. You can also find images and similar parts to 19216-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19216-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19216-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19216-0003 fall under?
The 19216-0003 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19216-0003 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19216-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 19216-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19216-0003 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 19216-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19216-0003 often in real-time on the comparison pages.
What if I can't find stock of 19216-0003?
You can fill out our help required form which you can use to request a quote for 19216-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.