Status: | Unknown |
---|---|
Series: | VersaKrimp 19215 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
50,724
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
8,471
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
8,454
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
1,300
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,300
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
357
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now |
Insulator Colour | - |
---|---|
Product Range | VersaKrimp 19215 Series |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 5mm² |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2019) |
BUTT SPLICE VERSAKRIMP (CS-34 ) | Heilind Electronics |
Terminal, Butt Splice, 12Awg, 10Awg | Newark Electronics |
Molex VersaKrimp Butt Splice for 10-12 AWG Wire | Distrelec |
VersaKrimp Butt Splice for 10 12 AWG Wire | Molex Woodhead/Brad 19215-0028 | RS Americas |
Splice Terminal 10-12AWG 21mm 5.66mm Tin Loose Piece | Avnet America |
VersaKrimpâ„¢ Butt Splice for 10-12 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19215-0028?
Additional datasheets, footprints and schematics for 19215-0028 are listed on our Part Details page. You can also find images and similar parts to 19215-0028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19215-0028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19215-0028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19215-0028 fall under?
The 19215-0028 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19215-0028 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19215-0028 you can contact the distributor directly for product support, shipping queries etc.
Is the 19215-0028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19215-0028 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, Chip One Stop and Distrelec have stock available or on a lead time for 19215-0028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19215-0028 often in real-time on the comparison pages.
What if I can't find stock of 19215-0028?
You can fill out our help required form which you can use to request a quote for 19215-0028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.