Status: | Unknown |
---|---|
Series: | Avikrimp 19213 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
698
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
11,431
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,926
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
2,926
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
2,286
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
698
in stock
|
Buy Now | |
element14
from US$0.25
|
698
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
592
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now |
Product Range | Avikrimp 19213 Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Pin Diameter | 1.98mm |
Insulator Colour | Red |
Terminal Material | Copper |
WIRE PIN AVIKRIMP (WP-8218) | Heilind Electronics |
Molex Avikrimp Wire Pin Terminal for 22-18 AWG Wire Loose in | Distrelec |
Terminal, 1.98Mm, 22-18Awg, Red | Newark Electronics |
TERMINAL, 1.98MM, 22-18AWG, RED | element14 |
Wire Pin 18-22AWG M 21.84mm Tin Box | Avnet America |
Avikrimp Wire Pin Terminal for 22-18 AWG Wire | RS Americas |
Where can I find additional details, specifications and documents for a 19213-0009?
Additional datasheets, footprints and schematics for 19213-0009 are listed on our Part Details page. You can also find images and similar parts to 19213-0009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19213-0009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19213-0009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19213-0009 fall under?
The 19213-0009 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19213-0009 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19213-0009 you can contact the distributor directly for product support, shipping queries etc.
Is the 19213-0009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19213-0009 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 19213-0009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19213-0009 often in real-time on the comparison pages.
What if I can't find stock of 19213-0009?
You can fill out our help required form which you can use to request a quote for 19213-0009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.