Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Louvertac Band Plating Material | Silver, Gold |
Contact Termination Area Plating Thickness | 5µm, 200µin |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 10µin, .25µm |
Contact Type | Socket |
Louvertac Band | With |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 60A |
Contact Orientation | Straight |
Louvertac Band Material | Beryllium Copper |
Underplate Material Thickness | 1µm, 40µin |
Socket Plating Material | Silver |
Mating Pin Diameter | 4mm, .157in |
Continuous Current Rating | 60A |
Voltage Drop | 10mV |
Glow Wire Rating | Standard Part - Not Glow Wire |
Screw & Hole Thread Size | 10-32 UNF 2A |
Mount Type | Thread Mount |
Circuit Application | Power |
Weight | .45oz, 12.76g |
Packaging Quantity | 300 |
Packaging Method | Carton |
Connector System | Bus Bar-to-Bus Bar |
Product Type | Contact |
Termination Type | Thread Mount |
Operating Temperature Range | -196 – 200°C, -385 – 392°F |
4Mm 10B1S1/4-X 10-32 Rohs Compliant: Yes |Amp Te Connectivity 192129-1 | Newark Electronics |
header | Future Electronics |
Connector Accessories Thread Mount Socket Pin Brass Plated Silver 60A | Avnet America |
4MM 10B1S1/4-X 10-32, Power Contacts | TE Connectivity 192129-1 | RS Americas |
Where can I find additional details, specifications and documents for a 192129-1?
Additional datasheets, footprints and schematics for 192129-1 are listed on our Part Details page. You can also find images and similar parts to 192129-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192129-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192129-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192129-1 fall under?
The 192129-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 192129-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192129-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 192129-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 192129-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 192129-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192129-1 often in real-time on the comparison pages.
What if I can't find stock of 192129-1?
You can fill out our help required form which you can use to request a quote for 192129-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.