Status: | Unknown |
---|---|
Series: | InsulKrimp 19212 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
2,384
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
6,152
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,384
in stock
|
Buy Now | |
element14
from US$0.16
|
2,384
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
1,230
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
768
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | InsulKrimp 19212 Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Pin Diameter | 1.98mm |
Insulator Colour | Red |
Terminal Material | Copper |
WIRE PIN INSULKRIMP (WP-2218X) | Heilind Electronics |
Terminal, 1.98Mm, 22Awg-18Awg, Red | Newark Electronics |
TERMINAL, 1.98MM, 22AWG-18AWG, RED | element14 |
Wire Pin 18-22AWG M 22.61mm Tin Loose Piece | Avnet America |
Crimp Terminals WIRE PIN INSULKRIMP WP-2218X | Molex Woodhead/Brad 19212-0003 | RS Americas |
InsulKrimpâ„¢Wire Pin Terminal for 22-18 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19212-0003?
Additional datasheets, footprints and schematics for 19212-0003 are listed on our Part Details page. You can also find images and similar parts to 19212-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19212-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19212-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19212-0003 fall under?
The 19212-0003 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19212-0003 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19212-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 19212-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19212-0003 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 19212-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19212-0003 often in real-time on the comparison pages.
What if I can't find stock of 19212-0003?
You can fill out our help required form which you can use to request a quote for 19212-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.