Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.95
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Plug |
Convert To Coax Type | FME |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Rf Coax Adaptor, Sma Plug-Fme Plug, 1Ghz | Newark Electronics |
RF COAX ADAPTOR, SMA PLUG-FME PLUG, 1GHZ | element14 |
FME NIPPLE PLUG TO SMA PLUG | Avnet America |
Conn RF Adapter FME Plug-SMA Plug PTFE Dielectric Brass | Amphenol RF 192113 | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 192113?
Additional datasheets, footprints and schematics for 192113 are listed on our Part Details page. You can also find images and similar parts to 192113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192113 fall under?
The 192113 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 192113 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192113 you can contact the distributor directly for product support, shipping queries etc.
Is the 192113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 192113 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 192113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192113 often in real-time on the comparison pages.
What if I can't find stock of 192113?
You can fill out our help required form which you can use to request a quote for 192113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.