Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Operating Voltage | 24VAC |
Mounting Hole Dia | 14mm |
Forward Current If | 20mA |
Luminous Intensity | 70mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 16mm |
Body Plating | Bright Chrome |
Bulb Size | 10mm |
External Diameter | 16mm |
Fixing Hole Diameter | 14.5mm |
Forward Current If Max | 20mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 10mm |
Length Behind Bezel | 42mm |
Luminous Intensity Typ | 19mcd |
Material | Brass |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +70°C |
Operating Voltage Tolerance + | 10% |
Operating Voltage Tolerance - | 10% |
Operating life Time | 60000h |
Peak Forward Current | 20mA |
Peak Wavelength | 590nm |
Thread Pitch | 1mm |
Thread Size | M14 |
Voltage Rating VAC | 24V |
Voltage Vf Typ | 24V |
Wavelength Typ | 590nm |
Panel Mount Indicator 14mm round lens 24VAC yellow | CML Innovative Technologies 19210362 | RS Americas |
LED INDICATOR, 10MM, YELLOW | element14 |
Where can I find additional details, specifications and documents for a 19210362?
Additional datasheets, footprints and schematics for 19210362 are listed on our Part Details page. You can also find images and similar parts to 19210362 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19210362 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19210362 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19210362 fall under?
The 19210362 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19210362 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19210362 you can contact the distributor directly for product support, shipping queries etc.
Is the 19210362 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19210362 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for 19210362.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19210362 often in real-time on the comparison pages.
What if I can't find stock of 19210362?
You can fill out our help required form which you can use to request a quote for 19210362 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.