Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.62
|
42
in stock
|
Buy Now | |
Distrelec
from US$6.03
|
108
in stock
|
Buy Now | |
RS Americas
from US$3.98
|
87
in stock
|
Buy Now | |
element14
from US$5.01
|
1
in stock
|
Buy Now | |
Farnell
from US$6.62
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
-
|
Buy Now | |
Sager
from US$6.00
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 14mm |
Forward Current If | 20mA |
Luminous Intensity | 70mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 16mm |
Bulb Size | 10mm |
Current If Luminous Intensity | 20mA |
External Diameter | 16mm |
Fixing Hole Diameter | 14.5mm |
Forward Current If Max | 20mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 10mm |
Length Behind Bezel | 42mm |
Lens Shape | Dome |
Luminous Intensity Typ | 25mcd |
Material | Brass Bright Chrome plated |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Operating Voltage Tolerance + | 10% |
Operating Voltage Tolerance - | 10% |
Peak Forward Current | 22mA |
Peak Wavelength | 590nm |
Reverse Protection Voltage | 5V |
Supply Voltage V DC | 24V |
Thread Pitch | 1mm |
Thread Size | M14 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24V |
Wavelength Typ | 590nm |
CML Innovative Technologies LED Indicator, Yellow, 70mcd, 24V, 14mm, IP67 | Distrelec |
Panel Mount Indicator 14mm round lens 24VDC yellow | CML Innovative Technologies 19210352 | RS Americas |
Panel Mount Indicator, 14mm, Yellow, 24V | RS |
LED INDICATOR, 24V, YELLOW | element14 |
Led Panel Mount Indicator, Bright Chrome Bezel, Yellow, 14 Mm, 24 V, 20 Ma, 70 Mcd Rohs Compliant: Yes |Cml Innovative Technologies 19210352 | Newark Electronics |
Where can I find additional details, specifications and documents for a 19210352?
Additional datasheets, footprints and schematics for 19210352 are listed on our Part Details page. You can also find images and similar parts to 19210352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19210352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19210352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19210352 fall under?
The 19210352 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19210352 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19210352 you can contact the distributor directly for product support, shipping queries etc.
Is the 19210352 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19210352 have stock available?
Authorised distributors including Distrelec, RS Americas, RS, element14 and Farnell have stock available or on a lead time for 19210352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19210352 often in real-time on the comparison pages.
What if I can't find stock of 19210352?
You can fill out our help required form which you can use to request a quote for 19210352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.