Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.88
LED Colour | Green |
---|---|
Operating Voltage | 2.2VDC |
Mounting Hole Dia | 14mm |
Forward Current If | 20mA |
Luminous Intensity | 70mcd |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 16mm |
Bulb Size | 10mm |
Current If Luminous Intensity | 20mA |
External Diameter | 16mm |
Fixing Hole Diameter | 14.5mm |
Forward Current If Max | 20mA |
Forward Voltage | 2.2V |
Forward Voltage VF Max | 2.5V |
LED / Lamp Size | 10mm |
Length Behind Bezel | 19mm |
Lens Shape | Round |
Luminous Intensity Typ | 23mcd |
Material | Brass Bright Chrome plated |
Operating Current DC | 30mA |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +70°C |
Peak Wavelength | 565nm |
Thread Pitch | 1mm |
Thread Size | M14 |
Voltage Rating V DC | 2.5V |
Voltage Vf Min | 2.1V |
Voltage Vf Typ | 2.5V |
Wavelength Typ | 565nm |
CML Innovative Technologies LED Indicator Fixed Green DC 2.2V | Distrelec |
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 14 Mm, 2.2 Vdc, 20 Ma, 70 Mcd, Not Rated Rohs Compliant: Yes |Cml Innovative Technologies 19210001 | Newark Electronics |
LED INDICATOR, 10MM, GREEN | element14 |
Panel Mount Indicator, 14mm, Green, Stan | RS |
Panel Mount Indicator 14mm round lens without resistor green | CML Innovative Technologies 19210001 | RS Americas |
Where can I find additional details, specifications and documents for a 19210001?
Additional datasheets, footprints and schematics for 19210001 are listed on our Part Details page. You can also find images and similar parts to 19210001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19210001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19210001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19210001 fall under?
The 19210001 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19210001 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19210001 you can contact the distributor directly for product support, shipping queries etc.
Is the 19210001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19210001 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 19210001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19210001 often in real-time on the comparison pages.
What if I can't find stock of 19210001?
You can fill out our help required form which you can use to request a quote for 19210001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.