Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.76
|
No stock
|
Buy Now | |
Heilind Electronics
from US$9.83
|
400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.83
|
133
in stock
|
Buy Now | |
TE Store
from US$13.07
|
25
in stock
|
Buy Now | |
Avnet America
from US$8.29
|
-
|
Buy Now | |
RS Americas
from US$10.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 5µm, 200µin |
Louvertac Band Plating Material | Silver, Gold |
Contact Termination Area Plating Thickness | 5µm, 200µin |
Contact Termination Area Plating Material | Silver |
Contact Type | Socket |
Louvertac Band | With |
Contact Mating Area Plating Material | Silver |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Semi-Bright |
Socket Plating Material | Silver |
Contact Orientation | Straight |
Louvertac Band Material | Beryllium Copper |
Contact Current Rating (Max) | 30A |
Underplate Material Thickness | 40µin, 1µm |
Mating Pin Diameter | 2mm, .078in |
Continuous Current Rating | 30A |
Voltage Drop | 12mV |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mount Type | Thread Mount |
Screw & Hole Thread Size | M3 x 0.5 |
Circuit Application | Power |
Weight | .18oz, 5.1g |
Packaging Method | Package |
Packaging Quantity | 1250 |
Connector System | Bus Bar-to-Bus Bar |
Product Type | Contact |
Termination Type | Thread Mount |
Operating Temperature Range | -196 – 200°C, -385 – 392°F |
2MM B M3X0.5 CAT. | Heilind Electronics |
2MM B M3X0.5 CAT. Contact Type: Socket Contact Mating Area Plating Material: Silver Contact Base Material: Brass Contact Current Rating (Max): 30 A Circuit Application: Power Socket Silver Brass 30 A | Connector Contact | Part Number: 192059-1 | Internal Number: 192059-1 | TE Connectivity | TE Store |
2Mm B M3X0.5 Cat. Rohs Compliant: Yes |Amp Te Connectivity 192059-1 | Newark Electronics |
Connector Accessories Thread Mount Socket Pin Brass Plated Silver 30A | Avnet America |
2MM B M3X0.5 CAT., Power Contacts | TE Connectivity 192059-1 | RS Americas |
Where can I find additional details, specifications and documents for a 192059-1?
Additional datasheets, footprints and schematics for 192059-1 are listed on our Part Details page. You can also find images and similar parts to 192059-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192059-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192059-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192059-1 fall under?
The 192059-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 192059-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192059-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 192059-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 192059-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 192059-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192059-1 often in real-time on the comparison pages.
What if I can't find stock of 192059-1?
You can fill out our help required form which you can use to request a quote for 192059-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.