Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.45
Distributor | Stock | ||
---|---|---|---|
element14
from US$34.45
|
-
|
Buy Now |
Cutter Type | Diagonal |
---|---|
Overall Length | 180mm |
Cut Type | Diagonal |
Cutting Capacity Max | 4.5mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Length | 180mm |
Length Imperial | 7" |
NIPPER, DIAGONAL CUTTING, 7" | element14 |
Where can I find additional details, specifications and documents for a 192.18CPE?
Additional datasheets, footprints and schematics for 192.18CPE are listed on our Part Details page. You can also find images and similar parts to 192.18CPE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192.18CPE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192.18CPE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192.18CPE fall under?
The 192.18CPE is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 192.18CPE when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192.18CPE you can contact the distributor directly for product support, shipping queries etc.
Is the 192.18CPE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 192.18CPE have stock available?
Authorised distributors including element14 have stock available or on a lead time for 192.18CPE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192.18CPE often in real-time on the comparison pages.
What if I can't find stock of 192.18CPE?
You can fill out our help required form which you can use to request a quote for 192.18CPE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.