Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cutter Type | - |
---|---|
Overall Length | 160mm |
Cut Type | Diagonal |
Cutting Capacity Max | 4mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Copper Wire Cutting Capacity | 1.6mm |
Length | 160mm |
Length Imperial | 6-1/4" |
Piano Wire Cutting Capacity | 1.6mm |
Where can I find additional details, specifications and documents for a 192.16CPE?
Additional datasheets, footprints and schematics for 192.16CPE are listed on our Part Details page. You can also find images and similar parts to 192.16CPE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192.16CPE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192.16CPE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192.16CPE fall under?
The 192.16CPE is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 192.16CPE when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192.16CPE you can contact the distributor directly for product support, shipping queries etc.
Is the 192.16CPE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 192.16CPE have stock available?
There is no stock from authorised distributors for 192.16CPE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192.16CPE often in real-time on the comparison pages.
What if I can't find stock of 192.16CPE?
You can fill out our help required form which you can use to request a quote for 192.16CPE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.