Status: | Unknown |
---|---|
Series: | 19199 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
1,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
5,262
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
1,754
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,509
in stock
|
Buy Now | |
element14
from US$0.42
|
1,509
in stock
|
Buy Now | |
Farnell
from US$0.43
|
1,509
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
98
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulator Colour | Red |
---|---|
Product Range | 19199 Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.8mm² |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2019) |
WINDOW BUTT CONNECTOR (WA-840) | Heilind Electronics |
WINDOW BUTT CONNECTOR (WA-840) | RS |
Terminal, Butt Splice, 22Awg, Red, 18Awg | Newark Electronics |
TERMINAL, BUTT SPLICE, 22AWG, RED, 18AWG | element14 |
Crimp Terminals 22-18 AWG WINDOW BUTT SPLICES | Molex Woodhead/Brad 19199-0007 | RS Americas |
Splice Terminal 18-22AWG 32mm Tin Box | Avnet America |
Butt - Window Splice for 18-22 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19199-0007?
Additional datasheets, footprints and schematics for 19199-0007 are listed on our Part Details page. You can also find images and similar parts to 19199-0007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19199-0007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19199-0007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19199-0007 fall under?
The 19199-0007 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19199-0007 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19199-0007 you can contact the distributor directly for product support, shipping queries etc.
Is the 19199-0007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19199-0007 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and element14 have stock available or on a lead time for 19199-0007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19199-0007 often in real-time on the comparison pages.
What if I can't find stock of 19199-0007?
You can fill out our help required form which you can use to request a quote for 19199-0007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.