Status: | Unknown |
---|---|
Series: | Avikrimp 19198 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Product Range | Avikrimp 19198 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1.5mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Colour | Red |
Terminal, Fork Tongue, #10, Red, 18Awg | Newark Electronics |
TERMINAL, FORK TONGUE, #10, RED, 18AWG | element14 |
Spade Tongue Terminal 18-22AWG 23.2mm 8.3mm Tin Loose Piece | Avnet America |
SPADE AVIKRIMP (AA-835-10) | Molex Incorporated 19198-0006 | RS Americas |
Where can I find additional details, specifications and documents for a 19198-0006?
Additional datasheets, footprints and schematics for 19198-0006 are listed on our Part Details page. You can also find images and similar parts to 19198-0006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19198-0006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19198-0006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19198-0006 fall under?
The 19198-0006 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19198-0006 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19198-0006 you can contact the distributor directly for product support, shipping queries etc.
Is the 19198-0006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19198-0006 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for 19198-0006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19198-0006 often in real-time on the comparison pages.
What if I can't find stock of 19198-0006?
You can fill out our help required form which you can use to request a quote for 19198-0006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.