Status: | Unknown |
---|---|
Series: | Avikrimp 19198 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
2,155
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
2,155
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
26
in stock
|
Buy Now | |
element14
from US$0.18
|
26
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now |
Product Range | Avikrimp 19198 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1.5mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Colour | Red |
Molex Avikrimp Spade Tongue Terminal for 18-22 AWG Wire | Distrelec |
SPADE AVIKRIMP (AA-835-08) | Heilind Electronics |
Terminal, Fork Tongue, #8, Red, 18Awg | Newark Electronics |
TERMINAL, FORK TONGUE, #8, RED, 18AWG | element14 |
Spade Tongue Terminal 18-22AWG 23.2mm 8.3mm Tin Loose Piece | Avnet America |
SPADE AVIKRIMP | RS Americas |
Where can I find additional details, specifications and documents for a 19198-0004?
Additional datasheets, footprints and schematics for 19198-0004 are listed on our Part Details page. You can also find images and similar parts to 19198-0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19198-0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19198-0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19198-0004 fall under?
The 19198-0004 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19198-0004 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19198-0004 you can contact the distributor directly for product support, shipping queries etc.
Is the 19198-0004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19198-0004 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 19198-0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19198-0004 often in real-time on the comparison pages.
What if I can't find stock of 19198-0004?
You can fill out our help required form which you can use to request a quote for 19198-0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.