Status: | Unknown |
---|---|
Series: | VersaKrimp 19193 Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
33,231
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
5,538
in stock
|
Buy Now | |
Power and Signal Group
from US$0.49
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
element14
from US$1.02
|
-
|
Buy Now | |
Distrelec
from US$1.02
|
-
|
Buy Now |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8", 3/8" |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | - |
Product Range | VersaKrimp 19193 Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2019) |
RING VERSAKRIMP (F-366-38) SPM | Heilind Electronics |
VersaKrimpâ„¢ Ring Tongue Terminal for 4 AWG Wire | Power and Signal Group |
Ring Versakrimp (F-366-38) Spm Rohs Compliant: Yes |Molex 19193-0264 | Newark Electronics |
Ring Tongue Terminal 4AWG 35.17mm 17.22mm Electro-Tin Bag | Avnet America |
Crimp Terminals RING VERSAKRIMP SPM F-366-38 | Molex Woodhead/Brad 19193-0264 | RS Americas |
TERMINAL, RING TONGUE, 3/8", 4AWG | element14 |
Molex VersaKrimp Ring Tongue Terminal for 4 AWG Wire | Distrelec |
Where can I find additional details, specifications and documents for a 19193-0264?
Additional datasheets, footprints and schematics for 19193-0264 are listed on our Part Details page. You can also find images and similar parts to 19193-0264 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19193-0264 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19193-0264 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19193-0264 fall under?
The 19193-0264 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19193-0264 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19193-0264 you can contact the distributor directly for product support, shipping queries etc.
Is the 19193-0264 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19193-0264 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Power and Signal Group, Newark Electronics and Avnet America have stock available or on a lead time for 19193-0264.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19193-0264 often in real-time on the comparison pages.
What if I can't find stock of 19193-0264?
You can fill out our help required form which you can use to request a quote for 19193-0264 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.