Status: | Unknown |
---|---|
Series: | VersaKrimp 19193 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.36
|
90,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.36
|
21,175
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
2,069
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 10.5mm² |
Product Range | VersaKrimp 19193 Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
E-360-14T RING VERSAKRIMP TAP DBL SPACE | Heilind Electronics |
VersaKrimp Ring Tongue Terminal for 6 AWG Wire, Stud Size M6 | Molex Incorporated 19193-0250 | RS Americas |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
Ring Tongue Terminal 6AWG 30.17mm 12.32mm Electro-Tin Tape Mounted | Avnet America |
VersaKrimpâ„¢ Ring Tongue Terminal for 6 AWG Wire, Stud Size M6, Mylar Tape Carrier | Power and Signal Group |
TERMINAL, RING TONGUE, 1/4", CRIMP | element14 |
Where can I find additional details, specifications and documents for a 19193-0250.?
Additional datasheets, footprints and schematics for 19193-0250. are listed on our Part Details page. You can also find images and similar parts to 19193-0250. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19193-0250. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19193-0250. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19193-0250. fall under?
The 19193-0250. is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19193-0250. when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19193-0250. you can contact the distributor directly for product support, shipping queries etc.
Is the 19193-0250. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19193-0250. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Chip One Stop have stock available or on a lead time for 19193-0250..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19193-0250. often in real-time on the comparison pages.
What if I can't find stock of 19193-0250.?
You can fill out our help required form which you can use to request a quote for 19193-0250. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.