Status: | Unknown |
---|---|
Series: | VersaKrimp 19193 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
13,855
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
2,309
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
435
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
435
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
435
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
153
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | - |
Product Range | VersaKrimp 19193 Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
D-351-38 SPM RING VERSAKRIMP | Heilind Electronics |
|Molex 19193-0167 | Newark Electronics |
Molex VersaKrimp Ring Tongue Terminal for 8 AWG Wire | Distrelec |
3/8INCH STUD 8 AWG LARGE AWG RING TONGUE TERMINALS | Molex Woodhead/Brad 19193-0167 | RS Americas |
Ring Tongue Terminal 8AWG 27.99mm 15.19mm Electro-Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, 3/8", 8AWG | element14 |
VersaKrimpâ„¢ Ring Tongue Terminal for 8 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19193-0167?
Additional datasheets, footprints and schematics for 19193-0167 are listed on our Part Details page. You can also find images and similar parts to 19193-0167 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19193-0167 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19193-0167 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19193-0167 fall under?
The 19193-0167 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19193-0167 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19193-0167 you can contact the distributor directly for product support, shipping queries etc.
Is the 19193-0167 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19193-0167 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 19193-0167.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19193-0167 often in real-time on the comparison pages.
What if I can't find stock of 19193-0167?
You can fill out our help required form which you can use to request a quote for 19193-0167 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.