Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.30
Bulkhead Style | Standard |
---|---|
Shell Finish | Hard Anodize |
Shell Material | Aluminum Alloy |
Outside Cable Diameter (Max) | 6.7mm |
Mounts To | Bulkhead |
Product Type | Cable Adapter Kit |
Booted | No |
Fiber Optic Connectors Std Cbl Adp, No Bt, Ha 6.7 |Amp Te Connectivity 1918934-6 | Newark Electronics |
Fiber Optic Connectors Std Cbl Adp No Bt HA 6.7 | Rapid Electronics |
TE Connectivity Std Cbl Adp No Bt HA 6.7 Fiber Optic Con | Distrelec |
Cable Adaptor Kit for PRO Beam JR Connectors Aluminum Alloy 6.7mm Cable Diameter | Avnet America |
Fiber Optic Connectors Std Cbl Adp, No Bt, HA 6.7 | Sager |
Where can I find additional details, specifications and documents for a 1918934-6?
Additional datasheets, footprints and schematics for 1918934-6 are listed on our Part Details page. You can also find images and similar parts to 1918934-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1918934-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1918934-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1918934-6 fall under?
The 1918934-6 is listed under Fiber Optics > Fiber Optic Connectors > Rugged Fiber Connectors > Expanded Beam Fiber Optics.
Can I view similar or alternative parts?
You can view similar parts to 1918934-6 when available in the Expanded Beam Fiber Optics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1918934-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1918934-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1918934-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1918934-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1918934-6 often in real-time on the comparison pages.
What if I can't find stock of 1918934-6?
You can fill out our help required form which you can use to request a quote for 1918934-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.