Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Material | EPDM |
---|---|
Shell Finish | Hard Anodize |
Shell Material | Aluminum Alloy |
Outside Cable Diameter (Max) | 6.7mm |
Mounts To | Plug |
Product Type | Cable Adapter Kit |
Booted | Yes |
Cable Adpt, Plug, Ha, 6.7Mm, Pro Beam Jr |Te Connectivity 1918931-7 | Newark Electronics |
Plug Cable Adaptor Kit for PRO Beam JR Connectors Aluminum Alloy 6.7mm Cable Diameter | Avnet America |
Where can I find additional details, specifications and documents for a 1918931-7?
Additional datasheets, footprints and schematics for 1918931-7 are listed on our Part Details page. You can also find images and similar parts to 1918931-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1918931-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1918931-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1918931-7 fall under?
The 1918931-7 is listed under Fiber Optics > Fiber Optic Connectors > Rugged Fiber Connectors > Expanded Beam Fiber Optics.
Can I view similar or alternative parts?
You can view similar parts to 1918931-7 when available in the Expanded Beam Fiber Optics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1918931-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1918931-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1918931-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1918931-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1918931-7 often in real-time on the comparison pages.
What if I can't find stock of 1918931-7?
You can fill out our help required form which you can use to request a quote for 1918931-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.