Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 62.5µm |
Connector Body Material | PEI (Polyetherimide) Body |
Product Range | - |
Connector Type | LC Fibre Optic |
Conn Kit,lc,mm,1.6-2.mm Dup |Te Connectivity 1918373-1 | Newark Electronics |
Conn LC Multimode Duplex PL ST Cable Mount 2mm 0.2dB Individual | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1918373-1?
Additional datasheets, footprints and schematics for 1918373-1 are listed on our Part Details page. You can also find images and similar parts to 1918373-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1918373-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1918373-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1918373-1 fall under?
The 1918373-1 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1918373-1 when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1918373-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1918373-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1918373-1 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 1918373-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1918373-1 often in real-time on the comparison pages.
What if I can't find stock of 1918373-1?
You can fill out our help required form which you can use to request a quote for 1918373-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.