Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.44
|
146
in stock
|
Buy Now | |
TTI Europe
from US$3.72
|
35,030
in stock
|
Buy Now | |
Future Electronics
from US$5.24
|
2,620
in stock
|
Buy Now | |
CoreStaff
from US$3.98
|
978
in stock
|
Buy Now | |
Newark Electronics
from US$5.24
|
700
in stock
|
Buy Now | |
Avnet America
from US$5.25
|
-
|
Buy Now | |
RS Americas
from US$6.16
|
-
|
Buy Now | |
element14
from US$8.17
|
-
|
Buy Now | |
Avnet Asia
from US$7.14
|
-
|
Buy Now | |
Boersig
from US$6.75
|
-
|
Buy Now | |
TE Store
from US$8.89
|
-
|
Buy Now | |
Farnell
from US$5.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Panel Gasket | Without |
Number of Positions | 4 |
Keying | X |
端子のタイプ | Tab |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
Shunts/Shorting Bars | Without |
Contact Transmits (Typical) | Power |
Multiple Contact Types | Without |
Tail Plating Material | Tin |
Contact Layout | Inline |
Contact Style | Straight |
Contact Current Rating (Max) | 30A |
Height | 1.25in, 32mm |
幅 | 12.4mm |
Length | 1.95in, 49.68mm |
PCB Thickness (Recommended) | .063 – .095in, 1.6 – 2.4mm |
Tail Length | 3.8mm, .149in |
Width | .488in |
Operating Voltage | 630VDC, 630VAC |
Centerline (Pitch) | 10.16mm, .4in |
Housing Color | Black |
Housing Material | Polyester GF |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | No |
CSA File Number | LR7189 |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
Panel Mount Feature Type | Screw Mount |
PCB Mount Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Lock Type | Latch |
Mating Alignment Type | Keyed |
Mating Retention | With |
Contact Retention | Without |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Retention Leg |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 10 |
Insertion Force | High |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Series Number | 5000 |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic D-5 S/Row Hdr Asy 4P V Rohs Compliant: Yes |Amp Te Connectivity 1-917542-2 | Newark Electronics |
Header,vert 4w,Tab 10.16mm,X-key,D5200 | RS |
Conn Power M 4 POS 10.16mm Solder ST Thru-Hole 4 Terminal 1 Port Tube | Avnet America |
Dynamic 5000,10.16mm Pitch 4 Way, Straight PCB Header, Solder Termination | TE Connectivity 1-917542-2 | RS Americas |
Special Order: DYNAMIC D-5 S/ROW HDR ASY 4P V PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | Header Assembly: Wire-To-Board & 20-45A & 250-630V | Part Number: 1-917542-2 | Internal Number: 1-917542-2 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 4POS, 1ROW, 10.16MM | Farnell |
Status: | Unknown |
---|---|
Series: | Dynamic D-5200 Series |
RoHS: | Unknown |
Product Range | Dynamic D-5200 Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Pitch Spacing | 10.16mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
No. of Positions | 4Ways |
Where can I find additional details, specifications and documents for a 1-917542-2?
Additional datasheets, footprints and schematics for 1-917542-2 are listed on our Part Details page. You can also find images and similar parts to 1-917542-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-917542-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-917542-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-917542-2 fall under?
The 1-917542-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-917542-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-917542-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-917542-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-917542-2 have stock available?
Authorised distributors including TTI Europe, Future Electronics, CoreStaff, Newark Electronics and RS have stock available or on a lead time for 1-917542-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-917542-2 often in real-time on the comparison pages.
What if I can't find stock of 1-917542-2?
You can fill out our help required form which you can use to request a quote for 1-917542-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.