Status: | Unknown |
---|---|
Series: | Perma-Seal 19164 Series |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.92
|
190
in stock
|
Buy Now | |
Heilind Electronics
from US$0.66
|
18,567
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
3,713
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
1,850
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Farnell
from US$0.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | Perma-Seal 19164 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
12-10 FEM COUPLER PERMA-SEAL SC-9281) | Heilind Electronics |
12-10 Fem Coupler Perma-Seal (Sc-9281) Rohs Compliant: Yes |Molex 19164-0076 | Newark Electronics |
Quick Disconnect Terminal 10-12AWG F Tin Box | Avnet America |
Coupler 10 to 12 AWG Copper (Contact) Tin (Sn) 0.23 in. Yellow UL Listed | Molex Woodhead/Brad 19164-0076 | RS Americas |
12-10 FEM COUPLER PERMA-SEAL (SC-9281) | Farnell |
Perma-Sealâ„¢ Female Quick Disconnect Receptacle for 10-12 AWG Wire, Tab Size 6.35 x 0.81mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19164-0076?
Additional datasheets, footprints and schematics for 19164-0076 are listed on our Part Details page. You can also find images and similar parts to 19164-0076 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19164-0076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19164-0076 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19164-0076 fall under?
The 19164-0076 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19164-0076 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19164-0076 you can contact the distributor directly for product support, shipping queries etc.
Is the 19164-0076 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19164-0076 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 19164-0076.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19164-0076 often in real-time on the comparison pages.
What if I can't find stock of 19164-0076?
You can fill out our help required form which you can use to request a quote for 19164-0076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.