Status: | Unknown |
---|---|
Series: | Perma-Seal 19164 Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
3,064
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
1,506
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
1,506
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
613
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | Perma-Seal 19164 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.5mm² |
Insulator Material | NiAc |
Terminal Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
16-14 MALE COUPLER PERMA-SEAL (SBB-9262) | Heilind Electronics |
Terminal | Newark Electronics |
Quick Disconnect Terminal 14-16AWG M 40.39mm 11.43mm Tin Box | Avnet Abacus |
Coupler | RS Americas |
Perma-Sealâ„¢ Male Quick Disconnect Tab for 14-16 AWG Wire, Tab Size 6.35 x 0.81mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19164-0048?
Additional datasheets, footprints and schematics for 19164-0048 are listed on our Part Details page. You can also find images and similar parts to 19164-0048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19164-0048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19164-0048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19164-0048 fall under?
The 19164-0048 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19164-0048 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19164-0048 you can contact the distributor directly for product support, shipping queries etc.
Is the 19164-0048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19164-0048 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Heilind Electronics Asia and Avnet Abacus have stock available or on a lead time for 19164-0048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19164-0048 often in real-time on the comparison pages.
What if I can't find stock of 19164-0048?
You can fill out our help required form which you can use to request a quote for 19164-0048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.