19164-0047 Connectors by Molex

FEMALE DISCONNECT 6.35MM 16-14AWG BLU

Status: Unknown
Series: Perma-Seal 19164 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.51
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.51
-
Buy Now
Logo for element14
element14
from US$0.39
-
Buy Now
Logo for Farnell
Farnell
from US$0.45
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Product Range Perma-Seal 19164 Series
Terminal Type Female Quick Disconnect
Tab Size - Metric 6.35mm x 0.81mm
Tab Size - Imperial 0.25" x 0.032"
Wire Size AWG Min 16AWG

Alternative Descriptions

Female Disconnect, 6.35Mm, 16-14Awg, Blu | Newark Electronics
Quick Disconnect Terminal 14-16AWG F 34.29mm 7.75mm Tin Box | Avnet America
QD PERMA-SEAL .250 X .032 (SBB-2141) | Molex Incorporated 19164-0047 | RS Americas
Molex Perma-Seal Female Quick Disconnect for 14-16 AWG Wire Tab Size 6.35 x 0.81mm | Distrelec
QD PERMA-SEAL .250 X .032 (SBB-2141) | Farnell
Perma-Sealâ„¢ Female Quick Disconnect for 14-16 AWG Wire, Tab Size 6.35 x 0.81mm | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19164-0047?

Additional datasheets, footprints and schematics for 19164-0047 are listed on our Part Details page. You can also find images and similar parts to 19164-0047 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19164-0047 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19164-0047 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19164-0047 fall under?

The 19164-0047 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to 19164-0047 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19164-0047 you can contact the distributor directly for product support, shipping queries etc.

Is the 19164-0047 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 19164-0047 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for 19164-0047.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19164-0047 often in real-time on the comparison pages.

What if I can't find stock of 19164-0047?

You can fill out our help required form which you can use to request a quote for 19164-0047 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay