Status: | Unknown |
---|---|
Series: | Perma-Seal 19164 Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.33
|
496
in stock
|
Buy Now | |
Heilind Electronics
from US$0.83
|
34,613
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.83
|
5,769
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
1,253
in stock
|
Buy Now | |
Power and Signal Group
from US$0.68
|
500
in stock
|
Buy Now | |
element14
from US$1.04
|
496
in stock
|
Buy Now | |
RS Americas
from US$1.18
|
180
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
-
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now |
Insulator Colour | Blue |
---|---|
Product Range | Perma-Seal 19164 Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Insulator Material | NiAc |
Connector Type | Butt Splice |
PERMA-SEAL STEP DOWN BUTT SPL (SBA-631) | Heilind Electronics |
Perma-Seal Step Down Butt Splc (Sba-631) Rohs Compliant: Yes |Molex 19164-0043 | Newark Electronics |
Perma-Sealâ„¢ Step Down Butt Splice for 14-16 AWGto 18-22AWG Wire | Power and Signal Group |
TERMINAL, BUTT SPLICE, 22AWG, BLU, 18AWG | element14 |
Step Down Butt Wire Splice Conn Blue Insulated Tin Plated 16 to 14 AWG 19164 | Molex Woodhead/Brad 19164-0043 | RS Americas |
Splice Terminal 14-22AWG 38.1mm Tin Bag | Avnet Abacus |
PERMA-SEAL STEP DOWN BUTT | TTI Europe |
Where can I find additional details, specifications and documents for a 19164-0043?
Additional datasheets, footprints and schematics for 19164-0043 are listed on our Part Details page. You can also find images and similar parts to 19164-0043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19164-0043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19164-0043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19164-0043 fall under?
The 19164-0043 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19164-0043 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19164-0043 you can contact the distributor directly for product support, shipping queries etc.
Is the 19164-0043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19164-0043 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Power and Signal Group and element14 have stock available or on a lead time for 19164-0043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19164-0043 often in real-time on the comparison pages.
What if I can't find stock of 19164-0043?
You can fill out our help required form which you can use to request a quote for 19164-0043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.