Status: | Unknown |
---|---|
Series: | Perma-Seal 19164 Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
17,168
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
3,433
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
2,142
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
2,142
in stock
|
Buy Now | |
Distrelec
from US$0.69
|
2,142
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
75
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | Perma-Seal 19164 Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Terminal Type | Male Bullet |
Insulator Colour | Blue |
Insulator Material | NiAc |
SNAP PLUG PERMA-SEAL (SB-289) | Heilind Electronics |
Terminals Snap Plug Perma Seal Rohs Compliant: Yes |Molex 19164-0040 | Newark Electronics |
Molex Perma-Seal Male Snap Plug for 14-16 AWG Wire Diameter 3.96mm | Distrelec |
Perma-Seal Male Snap Plug for 14-16 AWG Wire | Molex Woodhead/Brad 19164-0040 | RS Americas |
Bullet terminal 16-14AWG Perma-Seal | RS |
Quick Disconnect Terminal 14-16AWG M 36.3mm Electro-Tin Bag | Avnet America |
TERMINAL, MALE BULLET, 3.96MM, 16-14AWG | element14 |
SNAP PLUG PERMA-SEAL | TTI Europe |
SNAP PLUG PERMA-SEAL (SB-289) | Farnell |
Perma-Sealâ„¢ Male Snap Plug for 14-16 AWG Wire, Diameter 3.96mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19164-0040?
Additional datasheets, footprints and schematics for 19164-0040 are listed on our Part Details page. You can also find images and similar parts to 19164-0040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19164-0040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19164-0040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19164-0040 fall under?
The 19164-0040 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19164-0040 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19164-0040 you can contact the distributor directly for product support, shipping queries etc.
Is the 19164-0040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19164-0040 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 19164-0040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19164-0040 often in real-time on the comparison pages.
What if I can't find stock of 19164-0040?
You can fill out our help required form which you can use to request a quote for 19164-0040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.