Status: | Unknown |
---|---|
Series: | Perma-Seal 19164 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
Distrelec
from US$0.64
|
15,097
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
12,984
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
3,097
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
2,597
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Perma-Seal 19164 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 1.5mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Molex Perma-Seal Female Quick Disconnect Receptacle for 18-22 AWG Wire Tab Size 6.35 x 0.81mm | Distrelec |
22-18 FEM COUPLER PERMA-SEAL SAA-9261) | Heilind Electronics |
Perma-Seal Female Quick Disconnect Receptacle for 18-22 AWG Wire | Molex Woodhead/Brad 19164-0017 | RS Americas |
Female Disconnect, 6.35Mm, 22-18Awg, Red | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 41.4mm 9.65mm Tin Box | Avnet America |
Perma-Sealâ„¢ Female Quick Disconnect Receptacle for 18-22 AWG Wire, Tab Size 6.35 x 0.81mm | Power and Signal Group |
FEMALE QUICK DISC REC 18-22AWG | TTI Europe |
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED | Farnell |
Where can I find additional details, specifications and documents for a 19164-0017?
Additional datasheets, footprints and schematics for 19164-0017 are listed on our Part Details page. You can also find images and similar parts to 19164-0017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19164-0017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19164-0017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19164-0017 fall under?
The 19164-0017 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19164-0017 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19164-0017 you can contact the distributor directly for product support, shipping queries etc.
Is the 19164-0017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19164-0017 have stock available?
Authorised distributors including Distrelec, Heilind Electronics, Chip One Stop, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 19164-0017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19164-0017 often in real-time on the comparison pages.
What if I can't find stock of 19164-0017?
You can fill out our help required form which you can use to request a quote for 19164-0017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.