Status: | Unknown |
---|---|
Series: | Perma-Seal 19164 Series |
RoHS: | Unknown |
Product Range | Perma-Seal 19164 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1.5mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | NiAc |
Terminal, Fork Tongue, #10, Red, 18Awg | Newark Electronics |
Spade Tongue Terminal 18-22AWG 34mm 8.2mm Tin Bag | Avnet America |
SPADE PERMA-SEAL (SA-235-10) | Molex Woodhead/Brad 19164-0008 | RS Americas |
Perma-Sealâ„¢ Spade Tongue Terminal for 18-22 AWG Wire, Stud Size 10 (M5) | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19164-0008?
Additional datasheets, footprints and schematics for 19164-0008 are listed on our Part Details page. You can also find images and similar parts to 19164-0008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19164-0008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19164-0008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19164-0008 fall under?
The 19164-0008 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19164-0008 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19164-0008 you can contact the distributor directly for product support, shipping queries etc.
Is the 19164-0008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19164-0008 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for 19164-0008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19164-0008 often in real-time on the comparison pages.
What if I can't find stock of 19164-0008?
You can fill out our help required form which you can use to request a quote for 19164-0008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.