Status: | Unknown |
---|---|
Series: | Perma-Seal 19164 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
33,678
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
6,735
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
1,600
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
1,600
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
1,149
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.96mm² |
Product Range | Perma-Seal 19164 Series |
Insulator Colour | Red |
Insulator Material | NiAc |
SVHC | No SVHC (07-Jul-2017) |
Wire Size AWG Min | 22AWG |
RING PERMA-SEAL (SA-221-10) | Heilind Electronics |
Terminal, Ring Tongue, #10, Red, 18Awg | Newark Electronics |
Molex Perma-Seal Ring Tongue Terminal for 18-22 AWG Wire Stud Size 10 (M5) | Distrelec |
Terminal Ring Copper Alloy 22-18 AWG #10 0.198 in. 0.215 in. (Max.) | Molex Woodhead/Brad 19164-0003 | RS Americas |
Ring Tongue Terminal 18-22AWG 37.1mm 8.1mm Tin Box | Avnet Abacus |
RING TONGUE AWG18-22 | TTI Europe |
Perma-Sealâ„¢ Ring Tongue Terminal for 18-22 AWG Wire, Stud Size 10 (M5) | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19164-0003?
Additional datasheets, footprints and schematics for 19164-0003 are listed on our Part Details page. You can also find images and similar parts to 19164-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19164-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19164-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19164-0003 fall under?
The 19164-0003 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19164-0003 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19164-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 19164-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19164-0003 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 19164-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19164-0003 often in real-time on the comparison pages.
What if I can't find stock of 19164-0003?
You can fill out our help required form which you can use to request a quote for 19164-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.