Status: | Unknown |
---|---|
Series: | 19160 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
35,933
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
194,163
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
38,301
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
35,933
in stock
|
Buy Now | |
element14
from US$0.09
|
35,933
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
32,360
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
5,642
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
from US$0.07
|
-
|
Buy Now | |
Carlton-Bates
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 19160 Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Insulator Colour | Natural |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
CLOSED END CONNECTOR (CLEAR) NC-2214) | Heilind Electronics |
Terminal, Closed End Splice, Nat, 14Awg | Newark Electronics |
TERMINAL, CLOSED END SPLICE, NAT, 14AWG | element14 |
Closed End Connector (Clear) NC-2214, 19160 Series | Molex Woodhead/Brad 19160-0012 | RS Americas |
Wire Joint 14-22AWG 15.5mm 8.1mm Tin Box | Avnet America |
Closed-End Insulated Splice for 14-22 AWG Wire, Clear | Power and Signal Group |
Crimp-On Splice 300V Copper - Nylon | Carlton-Bates |
Where can I find additional details, specifications and documents for a 19160-0012?
Additional datasheets, footprints and schematics for 19160-0012 are listed on our Part Details page. You can also find images and similar parts to 19160-0012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19160-0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19160-0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19160-0012 fall under?
The 19160-0012 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19160-0012 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19160-0012 you can contact the distributor directly for product support, shipping queries etc.
Is the 19160-0012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19160-0012 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 19160-0012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19160-0012 often in real-time on the comparison pages.
What if I can't find stock of 19160-0012?
You can fill out our help required form which you can use to request a quote for 19160-0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.