Status: | Unknown |
---|---|
Series: | 19154 Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
2,994
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
38,810
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
9,023
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
7,762
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
2,994
in stock
|
Buy Now | |
element14
from US$0.55
|
2,994
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
1,879
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulator Colour | Blue |
---|---|
Product Range | 19154 Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Insulator Material | PVC (Polyvinylchloride) |
Contact Material | Copper |
16-14 TO 22-18 BUTT SPLICE (B -631X) | Heilind Electronics |
Splice Butt PVC Insulated 22 to 14 AWG Copper Tin Plate Blue w/ Red Stripe | Molex Woodhead/Brad 19154-0022 | RS Americas |
Terminal, Butt Splice, 22Awg, Blu, 18Awg | Newark Electronics |
TERMINAL, BUTT SPLICE, 22AWG, BLU, 18AWG | element14 |
Splice Terminal (14-16)AWG/(18-22)AWG 27.43mm Tin Box | Avnet America |
Step Down Butt Splice for 14-22 AWG Wire Blue w/Red Stripe | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19154-0022?
Additional datasheets, footprints and schematics for 19154-0022 are listed on our Part Details page. You can also find images and similar parts to 19154-0022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19154-0022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19154-0022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19154-0022 fall under?
The 19154-0022 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19154-0022 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19154-0022 you can contact the distributor directly for product support, shipping queries etc.
Is the 19154-0022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19154-0022 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 19154-0022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19154-0022 often in real-time on the comparison pages.
What if I can't find stock of 19154-0022?
You can fill out our help required form which you can use to request a quote for 19154-0022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.