Status: | Unknown |
---|---|
Series: | InsulKrimp 19154 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
8,438
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
24,831
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
16,694
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
16,694
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
12,867
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
8,438
in stock
|
Buy Now | |
element14
from US$0.16
|
8,438
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
4,966
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
from US$0.11
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulator Colour | Blue |
---|---|
Product Range | InsulKrimp 19154 Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Material | PVC (Polyvinylchloride) |
BUTT SPLICE INSULKRIMP (B-231 ) | Heilind Electronics |
Molex InsulKrimp Butt Splice for 14-16 AWG Wire | Distrelec |
Butt Wire Splice Connector Blue Insulated Tin Plated 16 - 14 AWG 19154 | Molex Woodhead/Brad 19154-0015 | RS Americas |
Terminal, Butt Splice, 16Awg, Blu, 14Awg | Newark Electronics |
TERMINAL, BUTT SPLICE, 16AWG, BLU, 14AWG | element14 |
Splice Terminal 14-16AWG 24.8mm Tin Loose Piece | Avnet America |
InsulKrimpâ„¢ Butt Splice for 14-16 AWG Wire | Power and Signal Group |
Butt-Splice PVC 19154 Series | Carlton-Bates |
Where can I find additional details, specifications and documents for a 19154-0015?
Additional datasheets, footprints and schematics for 19154-0015 are listed on our Part Details page. You can also find images and similar parts to 19154-0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19154-0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19154-0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19154-0015 fall under?
The 19154-0015 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19154-0015 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19154-0015 you can contact the distributor directly for product support, shipping queries etc.
Is the 19154-0015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19154-0015 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 19154-0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19154-0015 often in real-time on the comparison pages.
What if I can't find stock of 19154-0015?
You can fill out our help required form which you can use to request a quote for 19154-0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.