Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Width | 7" |
---|---|
External Depth | 13.8" |
Body Material | Non-Woven Microfiber |
Colour | White |
For Use With | 048011 19150 Doodleduster Cloth Holders |
Length | 13.8" |
RoHS Compliant | NA |
Floor Dusting Cloth, 7Inx13.8In | Newark Electronics |
Where can I find additional details, specifications and documents for a 19152?
Additional datasheets, footprints and schematics for 19152 are listed on our Part Details page. You can also find images and similar parts to 19152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19152 fall under?
The 19152 is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Floor Cleaning Tools.
Can I view similar or alternative parts?
You can view similar parts to 19152 when available in the Floor Cleaning Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19152 you can contact the distributor directly for product support, shipping queries etc.
Is the 19152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19152 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 19152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19152 often in real-time on the comparison pages.
What if I can't find stock of 19152?
You can fill out our help required form which you can use to request a quote for 19152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.